Proto® Industrial Tools Screwdriver J88322

Description
PHILLIPS TYPE 1-1/2 INCH SHANK LENGTH 1.5 SHANK LENGTH - DECIMAL 1-1/2 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #2 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 1-1/2 INCH SHANK LENGTH 1.5 SHANK LENGTH - DECIMAL 1-1/2 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #2 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88322 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88322
Screwdriver J88322
PHILLIPS TYPE 1-1/2 INCH SHANK LENGTH 1.5 SHANK LENGTH - DECIMAL 1-1/2 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #2 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 1-1/2 INCH SHANK LENGTH
  • 1.5 SHANK LENGTH - DECIMAL
  • 1-1/2 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • #2 TIP SIZE
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88322
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
SCREWDRIVER - J9809C - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 3/8 INCH
View Details
Screwdriver Bit Sets - 215917 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.24 inch (57 mm)
Shaft Material Steel
View Details