Wiha Quality Tools Screw and Nut Drivers 37237

Description
"6mm Hex Socket Nut Driver 10.28"" (261.0mm)"
Request a Quote Datasheet
Description
"6mm Hex Socket Nut Driver 10.28"" (261.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 37237W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
37237W-ND
Screw and Nut Drivers 37237W-ND
"6mm Hex Socket Nut Driver 10.28"" (261.0mm)"

"6mm Hex Socket Nut Driver 10.28"" (261.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 37237W-ND
Product Name Screw and Nut Drivers
Drive Type Hex; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 626 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Overall Length 7.75 inch (197 mm)
View Details
Screwdriver - 30010TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner
View Details