MHH Engineering Co. Ltd. 1000V Insulated Preset Torque Tools 015720

Description
Key Benefits: Safety ensured as each tool is individually electrically tested and a test certificate supplied along with a certificate of calibration Offers improved process control as the risk of under or over tightening is reduced by the use of either the unique Torqueleader slipping technology or breaking angle Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application Service costs are minimised as these tools can be recalibrated locally due to the unique end plug design, which allows them to be recalibrated while retaining their compliance to BS EN 60900:2004 Technical Information: Repeatability +/- 6% of reading for TBN 2 & 10 and Standard models Repeatability +/- 4% of reading for TSN models
Description
Key Benefits: Safety ensured as each tool is individually electrically tested and a test certificate supplied along with a certificate of calibration Offers improved process control as the risk of under or over tightening is reduced by the use of either the unique Torqueleader slipping technology or breaking angle Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application Service costs are minimised as these tools can be recalibrated locally due to the unique end plug design, which allows them to be recalibrated while retaining their compliance to BS EN 60900:2004 Technical Information: Repeatability +/- 6% of reading for TBN 2 & 10 and Standard models Repeatability +/- 4% of reading for TSN models

Suppliers

Company
Product
Description
Supplier Links
1000V Insulated Preset Torque Tools - 015720 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
1000V Insulated Preset Torque Tools
015720
1000V Insulated Preset Torque Tools 015720
Key Benefits: Safety ensured as each tool is individually electrically tested and a test certificate supplied along with a certificate of calibration Offers improved process control as the risk of under or over tightening is reduced by the use of either the unique Torqueleader slipping technology or breaking angle Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application Service costs are minimised as these tools can be recalibrated locally due to the unique end plug design, which allows them to be recalibrated while retaining their compliance to BS EN 60900:2004 Technical Information: Repeatability +/- 6% of reading for TBN 2 & 10 and Standard models Repeatability +/- 4% of reading for TSN models

Key Benefits:

  • Safety ensured as each tool is individually electrically tested and a test certificate supplied along with a certificate of calibration
  • Offers improved process control as the risk of under or over tightening is reduced by the use of either the unique Torqueleader slipping technology or breaking angle
  • Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application
  • Service costs are minimised as these tools can be recalibrated locally due to the unique end plug design, which allows them to be recalibrated while retaining their compliance to BS EN 60900:2004

Technical Information:

  • Repeatability +/- 6% of reading for TBN 2 & 10 and Standard models
  • Repeatability +/- 4% of reading for TSN models
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Screwdrivers (hand tool)
Product Number 015720
Product Name 1000V Insulated Preset Torque Tools
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2121 - WAGO
Specs
Drive Type Crosshead; PH1
View Details
2 suppliers
Ergo Quickset Adjustable Torque Screwdrivers - 060520 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details