Wiha Quality Tools Screw and Nut Drivers 37226

Description
"3/8"" Hex Socket Nut Driver 10.28"" (261.0mm)"
Request a Quote Datasheet
Description
"3/8"" Hex Socket Nut Driver 10.28"" (261.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 37226W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
37226W-ND
Screw and Nut Drivers 37226W-ND
"3/8"" Hex Socket Nut Driver 10.28"" (261.0mm)"

"3/8"" Hex Socket Nut Driver 10.28"" (261.0mm)"

Buy Now Datasheet
Screwdriver Bits - 1367136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
1367136
Screwdriver Bits 1367136
5.0x75 slimVario VDE interchangeable bit

5.0x75 slimVario VDE interchangeable bit

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 37226W-ND 1367136
Product Name Screw and Nut Drivers Screwdriver Bits
Drive Type Hex; Hex Socket Hex; Hex
Drive Details "3/8""" 6 mm
Drive Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2111 - WAGO
Specs
Drive Type Slotted; 2.5 x 0.4
View Details
2 suppliers
Screwdriver Bit Sets - 2696393 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Crosshead; Phillips
Overall Length 1.89 inch (48 mm)
Shaft Material Alloy Steel
View Details
Screwdriver - 0453-14C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 8.62 inch (219 mm)
View Details
2 suppliers