Wiha Quality Tools Screwdrivers, Nut Drivers & Socket Drivers 35153

Description
Screwdrivers, Nut Drivers & Socket Drivers Hex L-Key Short Arm Nickel 1/8 x 58mm
Description
Screwdrivers, Nut Drivers & Socket Drivers Hex L-Key Short Arm Nickel 1/8 x 58mm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
35153
Screwdrivers, Nut Drivers & Socket Drivers 35153
Screwdrivers, Nut Drivers & Socket Drivers Hex L-Key Short Arm Nickel 1/8 x 58mm

Screwdrivers, Nut Drivers & Socket Drivers Hex L-Key Short Arm Nickel 1/8 x 58mm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool)
Product Number 35153
Product Name Screwdrivers, Nut Drivers & Socket Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw Starter - Phillips - Aluminum - P177 - Gray Tools Canada Inc.
Specs
Drive Type Crosshead
Overall Length 7 inch (178 mm)
View Details
Screwdriver - 35002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details