Wiha Quality Tools Screw and Nut Drivers 34142

Description
"7/16"" Hex Socket Nut Driver 9.69"" (246.0mm)"
Request a Quote Datasheet
Description
"7/16"" Hex Socket Nut Driver 9.69"" (246.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 34142WI-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
34142WI-ND
Screw and Nut Drivers 34142WI-ND
"7/16"" Hex Socket Nut Driver 9.69"" (246.0mm)"

"7/16"" Hex Socket Nut Driver 9.69"" (246.0mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
34142
Screwdrivers, Nut Drivers & Socket Drivers 34142
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Nut Driver 7/16x125mm

Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Nut Driver 7/16x125mm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 34142WI-ND 34142
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Hex; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw Starter - Slotted - Aluminum - 125 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 2.5 inch (63.5 mm)
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details