Sturtevant Richmont Adjustable Torque Screwdriver 810045

Description
ExacTorq® Adjustable Torque Screwdriver Applications The S/R ExacTorq® Adjustable Torque Screwdriver is ideal for any application where: Low torque (20 - 100 inch-ounces or 14 - 74 cNm) is needed. Single-digit torque incrementation is needed. Superior ergonomics are needed. These needs are common in high-precision operations such as electronics and electro-mechanical repair. Features and Characteristics Bi-directional Accuracy of +/- 6% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Unique tri-lobular grip design for enhanced comfort and handling translates into improved operator technique and lower risk of repetitive motion injury. Operator cannot overtorque. Clutch releases automatically when desired torque has been achieved. Torque adjusts in single-digit increments using DigiLock Control Mechanism. Extremely light weight. Uses standard bits, adapters and sockets. Anti-backlash design enhances repeatability. FREE NIST-traceable tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory included.
Description
ExacTorq® Adjustable Torque Screwdriver Applications The S/R ExacTorq® Adjustable Torque Screwdriver is ideal for any application where: Low torque (20 - 100 inch-ounces or 14 - 74 cNm) is needed. Single-digit torque incrementation is needed. Superior ergonomics are needed. These needs are common in high-precision operations such as electronics and electro-mechanical repair. Features and Characteristics Bi-directional Accuracy of +/- 6% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Unique tri-lobular grip design for enhanced comfort and handling translates into improved operator technique and lower risk of repetitive motion injury. Operator cannot overtorque. Clutch releases automatically when desired torque has been achieved. Torque adjusts in single-digit increments using DigiLock Control Mechanism. Extremely light weight. Uses standard bits, adapters and sockets. Anti-backlash design enhances repeatability. FREE NIST-traceable tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory included.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Carol Stream, IL, USA
Adjustable Torque Screwdriver
810045
Adjustable Torque Screwdriver 810045
ExacTorq® Adjustable Torque Screwdriver Applications The S/R ExacTorq® Adjustable Torque Screwdriver is ideal for any application where: Low torque (20 - 100 inch-ounces or 14 - 74 cNm) is needed. Single-digit torque incrementation is needed. Superior ergonomics are needed. These needs are common in high-precision operations such as electronics and electro-mechanical repair. Features and Characteristics Bi-directional Accuracy of +/- 6% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Unique tri-lobular grip design for enhanced comfort and handling translates into improved operator technique and lower risk of repetitive motion injury. Operator cannot overtorque. Clutch releases automatically when desired torque has been achieved. Torque adjusts in single-digit increments using DigiLock Control Mechanism. Extremely light weight. Uses standard bits, adapters and sockets. Anti-backlash design enhances repeatability. FREE NIST-traceable tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory included.

ExacTorq® Adjustable Torque Screwdriver

Applications

The S/R ExacTorq® Adjustable Torque Screwdriver is ideal for any application where:

  • Low torque (20 - 100 inch-ounces or 14 - 74 cNm) is needed.
  • Single-digit torque incrementation is needed.
  • Superior ergonomics are needed.

These needs are common in high-precision operations such as electronics and electro-mechanical repair.

Features and Characteristics

  • Bi-directional Accuracy of +/- 6% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789.
  • Unique tri-lobular grip design for enhanced comfort and handling translates into improved operator technique and lower risk of repetitive motion injury.
  • Operator cannot overtorque. Clutch releases automatically when desired torque has been achieved.
  • Torque adjusts in single-digit increments using DigiLock Control Mechanism.
  • Extremely light weight.
  • Uses standard bits, adapters and sockets.
  • Anti-backlash design enhances repeatability.
  • FREE NIST-traceable tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory included.
Supplier's Site

Technical Specifications

  Sturtevant Richmont
Product Category Screwdrivers (hand tool)
Product Number 810045
Product Name Adjustable Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore TLS Series Preset Torque Screwdriver - 015895 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 22.12 to 120 In-lbs (25.51 to 139 kg-cm)
View Details