Wiha Quality Tools Hex, Torx Keys 33446

Description
Hex Key T-Handle 3mm
Request a Quote Datasheet
Description
Hex Key T-Handle 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 431-1352-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
431-1352-ND
Hex, Torx Keys 431-1352-ND
Hex Key T-Handle 3mm

Hex Key T-Handle 3mm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 431-1352-ND
Product Name Hex, Torx Keys
Type Specialty/Other; T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details