Wiha Quality Tools Hex, Torx Keys 33442

Description
Hex Key T-Handle 2mm
Request a Quote Datasheet
Description
Hex Key T-Handle 2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 431-1465-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
431-1465-ND
Hex, Torx Keys 431-1465-ND
Hex Key T-Handle 2mm

Hex Key T-Handle 2mm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 431-1465-ND
Product Name Hex, Torx Keys
Type Specialty/Other; T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details