Wiha Quality Tools
Hex, Torx Keys
33425
Description
Hex Key T-Handle 10mm
Request a Quote
Email Supplier
Datasheet
Description
Hex Key T-Handle 10mm
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
33425-ND |
|
Product Name
|
Hex, Torx Keys |
|
Type
|
Specialty/Other; T-Handle
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Type
Single End
Drive Size
1 inch (25.4 mm)
Wrench Weight
0.6000 lbs (0.2721 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details