Wiha Quality Tools Pliers 32954

Description
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 431-2494-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 431-2494-ND
Product Name Pliers
Weight 14.4 oz (4 N)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
Side Cutting Slim Nose With Vinyl Grips - B240B - Gray Tools Canada Inc.
Specs
Type Diagonal
Jaw Length 0.7500 inch (19.05 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details