Wiha Quality Tools Pliers 32928

Description
"Standard Pliers Bent Nose Serrated 6.30"" (160.0mm)"
Request a Quote Datasheet
Description
"Standard Pliers Bent Nose Serrated 6.30"" (160.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 431-32928-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Bent Nose Serrated 6.30"" (160.0mm)"

"Standard Pliers Bent Nose Serrated 6.30"" (160.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 431-32928-ND
Product Name Pliers
Type Specialty / Other; Bent Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Plier - J379 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 8.62 inch (219 mm)
Features Soft Handles
View Details
7” Linesman Plier - DWHT70796 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details