Wiha Quality Tools Pliers 32667

Description
"Adjustable (Water Pump) Pliers Serrated 11.81"" (300.0mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Serrated 11.81"" (300.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 32667-ND - DigiKey
Thief River Falls, MN, United States
Pliers
32667-ND
Pliers 32667-ND
"Adjustable (Water Pump) Pliers Serrated 11.81"" (300.0mm)"

"Adjustable (Water Pump) Pliers Serrated 11.81"" (300.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 32667-ND
Product Name Pliers
Weight 19.2 oz (5.34 N)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier - D228-8-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 8.25 inch (210 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details