Ebinger Manufacturing Corp. Plier GL6

Description
6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL BLUE HANDLE COLOR OFFSET JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES COMFORT GRIP NUMBER OF SETTINGS 6 OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL BLUE HANDLE COLOR OFFSET JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES COMFORT GRIP NUMBER OF SETTINGS 6 OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - GL6 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Plier
GL6
Plier GL6
6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL BLUE HANDLE COLOR OFFSET JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES COMFORT GRIP NUMBER OF SETTINGS 6 OVERALL LENGTH - DECIMAL - UOM IN
  • 6-1/2 INCH OVERALL LENGTH
  • 6-1/2 OVERALL LENGTH - FRACTIONAL
  • 6.5 OVERALL LENGTH - DECIMAL
  • BLUE HANDLE COLOR
  • OFFSET JAW TYPE
  • CHANNELLOCK. BRAND
  • PACKAGING QUANTITY 5
  • INCLUSIONS/FEATURES COMFORT GRIP
  • NUMBER OF SETTINGS 6
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pliers
Product Number GL6
Product Name Plier
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Plier - 386G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Needle Nose
Length 6 inch (152 mm)
Features Bent Nose
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.25 inch (31.75 mm)
Jaw Capacity 1.75 inch (44.45 mm)
View Details