Wiha Quality Tools Pliers 32663

Description
"Adjustable (Water Pump) Pliers Serrated 11.81"" (300.0mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Serrated 11.81"" (300.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 32663-ND - DigiKey
Thief River Falls, MN, United States
Pliers
32663-ND
Pliers 32663-ND
"Adjustable (Water Pump) Pliers Serrated 11.81"" (300.0mm)"

"Adjustable (Water Pump) Pliers Serrated 11.81"" (300.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 32663-ND
Product Name Pliers
Weight 19.2 oz (5.34 N)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Plier - D203-8N-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 8.88 inch (225 mm)
Jaw Length 2.31 inch (58.74 mm)
View Details
2 suppliers