Greenlee Textron, Inc. Plier 0351-08SM

Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
Request a Quote Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-9/16 INCH OVERALL LENGTH
  • CUTTING, GRIPPING, STRIPPING APPLICATION
  • FORGED, HARDENED CUTTING EDGE PROCESS
  • 12 AWG (WIRE STRIPPING) CAPACITY
  • SERRATED, LONG NOSE JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 8 INCH
Supplier's Site Datasheet
Pliers - 0351-08SM-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 8.56"" (217.4mm)"

"Standard Pliers Long Nose Serrated 8.56"" (217.4mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0351-08SM 0351-08SM-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details
Plier - 0151-09M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 9.38 inch (238 mm)
Features Cutting Edge
View Details
2 suppliers