Wiha Quality Tools Pliers 32623

Description
"Standard Pliers Long Nose Partially Serrated 6.30"" (160.0mm)"
Request a Quote Datasheet
Description
"Standard Pliers Long Nose Partially Serrated 6.30"" (160.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 32623-ND - DigiKey
Thief River Falls, MN, United States
Pliers
32623-ND
Pliers 32623-ND
"Standard Pliers Long Nose Partially Serrated 6.30"" (160.0mm)"

"Standard Pliers Long Nose Partially Serrated 6.30"" (160.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 32623-ND
Product Name Pliers
Type Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Ignition Slip Joint - Vinyl Grips - 518A - Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 0.7500 inch (19.05 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details