Wiha Quality Tools Screw and Nut Drivers 32556

Description
"T30 Torx® Screwdriver 8.58"" (218.0mm)"
Request a Quote Datasheet
Description
"T30 Torx® Screwdriver 8.58"" (218.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 32556-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
32556-ND
Screw and Nut Drivers 32556-ND
"T30 Torx® Screwdriver 8.58"" (218.0mm)"

"T30 Torx® Screwdriver 8.58"" (218.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 32556-ND
Product Name Screw and Nut Drivers
Drive Type Six-Point; Torx®
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 215786 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details