Proto® Industrial Tools SCREWDRIVER J9682C

Description
PHILLIPS TYPE CHROME PLATED FINISH 4.4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #0 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 4.4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #0 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9682C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9682C
SCREWDRIVER J9682C
PHILLIPS TYPE CHROME PLATED FINISH 4.4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #0 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 4.4 INCH OVERALL LENGTH
  • 2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • #0 TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9682C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #0
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2169 - WAGO
Specs
Drive Type T30
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
4751 - Screwdrivers for slotted screws - 47510008 - Stahlwille North America
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details