Wiha Quality Tools Screw and Nut Drivers 32058

Description
"6.5mm Slotted Screwdriver 10.55"" (268.0mm)"
Request a Quote Datasheet
Description
"6.5mm Slotted Screwdriver 10.55"" (268.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 32058W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
32058W-ND
Screw and Nut Drivers 32058W-ND
"6.5mm Slotted Screwdriver 10.55"" (268.0mm)"

"6.5mm Slotted Screwdriver 10.55"" (268.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 32058W-ND
Product Name Screw and Nut Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 493971 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Details 25 to 50 mm²
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details