Greenlee Textron, Inc. Screwdriver 0157-17I

Description
PHILLIPS, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 7- 1/8 INCH OVERALL LENGTH 3-1/8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS ASTM F1505 MATERIAL SPECIFICATION INSULATED STYLE RED HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD IEC 60900 VOLTAGE RATING 1000 VAC
Datasheet
Description
PHILLIPS, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 7- 1/8 INCH OVERALL LENGTH 3-1/8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS ASTM F1505 MATERIAL SPECIFICATION INSULATED STYLE RED HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD IEC 60900 VOLTAGE RATING 1000 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0157-17I - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0157-17I
Screwdriver 0157-17I
PHILLIPS, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 7- 1/8 INCH OVERALL LENGTH 3-1/8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS ASTM F1505 MATERIAL SPECIFICATION INSULATED STYLE RED HANDLE COLOR #1 TIP SIZE APPLICABLE STANDARD IEC 60900 VOLTAGE RATING 1000 VAC
  • PHILLIPS, INSULATED TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 7- 1/8 INCH OVERALL LENGTH
  • 3-1/8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • ASTM F1505 MATERIAL SPECIFICATION
  • INSULATED STYLE
  • RED HANDLE COLOR
  • #1 TIP SIZE
  • APPLICABLE STANDARD IEC 60900
  • VOLTAGE RATING 1000 VAC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0157-17I
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2114 - WAGO
Specs
Drive Type Slotted; 4.0 x 0.8
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - BD510 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 3/8 Inch W
Overall Length 15.19 inch (386 mm)
View Details
Screwdriver - 0153-15-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.3125 inch (7.94 mm)
Overall Length 10.88 inch (276 mm)
View Details
2 suppliers