Wiha Quality Tools Screw and Nut Drivers 32003

Description
"3mm Slotted Screwdriver 6.30"" (160.0mm)"
Request a Quote Datasheet
Description
"3mm Slotted Screwdriver 6.30"" (160.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 32003W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
32003W-ND
Screw and Nut Drivers 32003W-ND
"3mm Slotted Screwdriver 6.30"" (160.0mm)"

"3mm Slotted Screwdriver 6.30"" (160.0mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
32003
Screwdrivers, Nut Drivers & Socket Drivers 32003
Screwdrivers, Nut Drivers & Socket Drivers Insulated PicoFinish Slotted 3.0

Screwdrivers, Nut Drivers & Socket Drivers Insulated PicoFinish Slotted 3.0

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 32003W-ND 32003
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Slotted Screwdrivers - Round Shank Cabinet - 10603 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
View Details