Wiha Quality Tools Screw and Nut Drivers 31112

Description
"#1 Phillips Screwdriver 12.30"" (311.0mm)"
Request a Quote Datasheet
Description
"#1 Phillips Screwdriver 12.30"" (311.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 31112WI-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
31112WI-ND
Screw and Nut Drivers 31112WI-ND
"#1 Phillips Screwdriver 12.30"" (311.0mm)"

"#1 Phillips Screwdriver 12.30"" (311.0mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
31112
Screwdrivers, Nut Drivers & Socket Drivers 31112
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Phillips Driver #1x200mm

Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Phillips Driver #1x200mm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 31112WI-ND 31112
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 215762 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.95 inch (75 mm)
Shaft Material Steel
View Details
Screwdriver Bits - 2042217 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details