Wiha Quality Tools Pliers 30937

Description
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 30937-ND - DigiKey
Thief River Falls, MN, United States
Pliers
30937-ND
Pliers 30937-ND
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 30937-ND
Product Name Pliers
Weight 15.04 oz (4.18 N)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Pliers - 1742-D50512BS-ND - DigiKey
Klein Tools, Inc.
Specs
Type Flat-Nose; Specialty / Other; Flat Nose
Features Soft Handles
View Details
6606 - Electronics side cutters - 66066110 - Stahlwille North America
Specs
Type Diagonal
Length 4.41 inch (112 mm)
Weight 2.33 oz (0.6474 N)
View Details