Wiha Quality Tools Wrenches 30316

Description
"Combination, Ratcheting Wrench 16mm 8.46"" (215.0mm) Length"
Request a Quote Datasheet
Description
"Combination, Ratcheting Wrench 16mm 8.46"" (215.0mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 431-30316-ND - DigiKey
Thief River Falls, MN, United States
"Combination, Ratcheting Wrench 16mm 8.46"" (215.0mm) Length"

"Combination, Ratcheting Wrench 16mm 8.46"" (215.0mm) Length"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 431-30316-ND
Product Name Wrenches
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details