Manufacturer: Wiha
Win Source Part Number: 906491-30303
Features: Combination, Ratcheting Wrench 22mm 11.34" (288.0mm) Length
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8204.11.0030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906491-30303 |
| Product Name | Unclassified - 30303 |