Manufacturer: Wiha
Win Source Part Number: 855494-30238
Series: SoftFinish®
Features: 1mm x 5.5mm Slotted Screwdriver 16.10" (411.0mm)
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8205.40.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855494-30238 |
| Product Name | Unclassified - 30238 |