Wiha Quality Tools Screw and Nut Drivers 30223

Description
"1mm x 6.5mm Slotted Screwdriver 8.58"" (218.0mm)"
Request a Quote Datasheet
Description
"1mm x 6.5mm Slotted Screwdriver 8.58"" (218.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 30223-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
30223-ND
Screw and Nut Drivers 30223-ND
"1mm x 6.5mm Slotted Screwdriver 8.58"" (218.0mm)"

"1mm x 6.5mm Slotted Screwdriver 8.58"" (218.0mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
30223
Screwdrivers, Nut Drivers & Socket Drivers 30223
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Slotted Driver 6.5x100mm

Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Slotted Driver 6.5x100mm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 30223-ND 30223
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015825 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
#2 x 4" Phillips Screwdriver w/ Vinyl Grip - DWHT66397 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Crosshead
Shank Length 4 inch (102 mm)
View Details