Manufacturer: Wiha
Win Source Part Number: 855490-30208
Series: SoftFinish®
Features: 0.5mm x 3mm Slotted Screwdriver 11.97" (304.0mm)
Package: Bag
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8205.40.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855490-30208 |
| Product Name | Unclassified - 30208 |