Wiha Quality Tools Screw and Nut Drivers 30206

Description
"0.5mm x 3mm Slotted Screwdriver 10.00"" (254.0mm)"
Request a Quote Datasheet
Description
"0.5mm x 3mm Slotted Screwdriver 10.00"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 30206-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
30206-ND
Screw and Nut Drivers 30206-ND
"0.5mm x 3mm Slotted Screwdriver 10.00"" (254.0mm)"

"0.5mm x 3mm Slotted Screwdriver 10.00"" (254.0mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
30206
Screwdrivers, Nut Drivers & Socket Drivers 30206
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Slotted Driver 3.0x150mm

Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Slotted Driver 3.0x150mm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 30206-ND 30206
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore Ergo Quickset Adjustable Torque Screwdriver - 060120 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 2 to 12 In-lbs (2.31 to 13.84 kg-cm)
View Details