ASG, Division of Jergens, Inc. Gedore Ergo Quickset Adjustable Torque Screwdriver 060120

Description
Ergo Quickset Calibrated Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level These Calibrated Torque Screwdrivers are fast and accurate to set by using the quick and clear to read micrometer setting scale A single Torque Screwdriver can cover a broad variety of applications due to its wide torque range Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas Reduces operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action T bar is not included with the Ergo Quickset Torque Screwdriver Range
Description
Ergo Quickset Calibrated Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level These Calibrated Torque Screwdrivers are fast and accurate to set by using the quick and clear to read micrometer setting scale A single Torque Screwdriver can cover a broad variety of applications due to its wide torque range Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas Reduces operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action T bar is not included with the Ergo Quickset Torque Screwdriver Range

Suppliers

Company
Product
Description
Supplier Links
Gedore Ergo Quickset Adjustable Torque Screwdriver - 060120 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Ergo Quickset Adjustable Torque Screwdriver
060120
Gedore Ergo Quickset Adjustable Torque Screwdriver 060120
Ergo Quickset Calibrated Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level These Calibrated Torque Screwdrivers are fast and accurate to set by using the quick and clear to read micrometer setting scale A single Torque Screwdriver can cover a broad variety of applications due to its wide torque range Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas Reduces operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action T bar is not included with the Ergo Quickset Torque Screwdriver Range
  • Ergo Quickset Calibrated Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level
  • These Calibrated Torque Screwdrivers are fast and accurate to set by using the quick and clear to read micrometer setting scale
  • A single Torque Screwdriver can cover a broad variety of applications due to its wide torque range
  • Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum
  • Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas
  • Reduces operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action
  • T bar is not included with the Ergo Quickset Torque Screwdriver Range
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (hand tool)
Product Number 060120
Product Name Gedore Ergo Quickset Adjustable Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details
Ceramic Driver 1.8 X 30 Slot - 64833 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Slotted
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details