Wiha Quality Tools Screw and Nut Drivers 30203

Description
"0.4mm x 2.5mm Slotted Screwdriver 7.05"" (179.0mm)"
Request a Quote Datasheet
Description
"0.4mm x 2.5mm Slotted Screwdriver 7.05"" (179.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 30203W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
30203W-ND
Screw and Nut Drivers 30203W-ND
"0.4mm x 2.5mm Slotted Screwdriver 7.05"" (179.0mm)"

"0.4mm x 2.5mm Slotted Screwdriver 7.05"" (179.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 30203W-ND
Product Name Screw and Nut Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
10 Pc Screwdriver Set - DWHT62513 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details