Wiha Quality Tools Handle 284

Description
HANDLE, SYSTEM 6, SOFT FINISH; TIP SIZE 1:-; TIP SIZE 2:-; BLADE LENGTH:114MM; OVERALL LENGTH:150MM; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); EXTERNAL WIDTH:36MM; HANDLE TYPE:SOFTFINISH; LENGTH:115MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HANDLE, SYSTEM 6, SOFT FINISH; TIP SIZE 1:-; TIP SIZE 2:-; BLADE LENGTH:114MM; OVERALL LENGTH:150MM; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); EXTERNAL WIDTH:36MM; HANDLE TYPE:SOFTFINISH; LENGTH:115MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Handle - 39164557 - Radwell International
Willingboro, NJ, United States
Handle
39164557
Handle 39164557
HANDLE, SYSTEM 6, SOFT FINISH; TIP SIZE 1:-; TIP SIZE 2:-; BLADE LENGTH:114MM; OVERALL LENGTH:150MM; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); EXTERNAL WIDTH:36MM; HANDLE TYPE:SOFTFINISH; LENGTH:115MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HANDLE, SYSTEM 6, SOFT FINISH; TIP SIZE 1:-; TIP SIZE 2:-; BLADE LENGTH:114MM; OVERALL LENGTH:150MM; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); EXTERNAL WIDTH:36MM; HANDLE TYPE:SOFTFINISH; LENGTH:115MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Handles and Pulls (industrial)
Product Number 39164557
Product Name Handle
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Tubular Handle - ETH - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Painted, Black Matte
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 9107 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers
Plastic Cam Levers External Thread - 40233 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details