Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
HAMMOND MANUFACTURING COMPANY INC.
1427C5BK -- HANDLES
Hammond Manufacturing Company Inc.
Handles
1427C5BK
Description
"HANDLE STEEL BLK LENGTH 4.2"""
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"HANDLE STEEL BLK LENGTH 4.2"""
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Handles
164-1427C5BK-ND
Handles
164-1427C5BK-ND
"HANDLE STEEL BLK LENGTH 4.2"""
"HANDLE STEEL BLK LENGTH 4.2"""
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Handles and Pulls (industrial)
Product Number
164-1427C5BK-ND
Product Name
Handles
Handle Material
Metal
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Drawer Handles & Cabinet Handles
1427N
Specs
Material Description
Steel
Height
1.18 inches (30 mm)
Handle Length
0.3937 inches (10 mm)
View Details
3
suppliers
Schmersal Inc.
NBG Assembly housing - NBG - NBG633/54.50/NSK
Specs
Height
3.41 inches (86.5 mm)
Tapered Handle Diameter
4.33 inches (110 mm)
View Details
Sugatsune America, Inc.
ALUMINIUM PULL - ALH-1000ST
ALH-1000ST
Specs
Handle Type
2-point Handle
Colors / Finishes Available
Matte Silver Anodized
Handle Material
Metal
View Details
Southco
Swinghandle & Multipoint Systems
A5-21-0517
View Details