BIT HOLDER, CHUBBY, MAGNETIC, 1/4"; Kit Contents:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Handle Length:57mm; Length:57mm; Material:Stainless Steel; Standard:DIN 3126 ISO 1173 Form D 6.3; Tip / Nozzle Size:1/4"; Tip / Nozzle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 62M2506 |
| Product Name | Bit Holder, Chubby, Magnetic, 1/4; Kit Contents Wiha |