Wiha Quality Tools Screwdrivers, Nut Drivers & Socket Drivers 27237

Description
Screwdrivers, Nut Drivers & Socket Drivers Precision ESD Safe Slotted 3.5 x 100mm
Description
Screwdrivers, Nut Drivers & Socket Drivers Precision ESD Safe Slotted 3.5 x 100mm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
27237
Screwdrivers, Nut Drivers & Socket Drivers 27237
Screwdrivers, Nut Drivers & Socket Drivers Precision ESD Safe Slotted 3.5 x 100mm

Screwdrivers, Nut Drivers & Socket Drivers Precision ESD Safe Slotted 3.5 x 100mm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool)
Product Number 27237
Product Name Screwdrivers, Nut Drivers & Socket Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Ratchet Screwdrivers - 2696408 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Hex; Hexagon
Drive Size 0.2500 inch (6.35 mm)
Drive Details 20 mm
View Details
#3 x 4" Phillips Screwdriver w/ Vinyl Grip - DWHT66399 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Crosshead
Shank Length 6 inch (152 mm)
View Details