REVERSIBLE BLADE, SL2.5/SL4.0; Tip Size 1:2.5mm; Tip Size 2:4mm; Blade Length:120mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:4mm; Length:120mm; Screwdriver Type:Slotted; Tip Style 1:SLOT 2.5;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2060 |
| Product Name | Reversible Blade, Sl2.5/sl4.0; Tip Size 1 Wiha |