Wiha Quality Tools Pliers 26806

Description
Wiha 26806 Long Nose Plier
Request a Quote
Description
Wiha 26806 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2805799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2805799
Pliers 2805799
Wiha 26806 Long Nose Plier

Wiha 26806 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2805799
Product Name Pliers
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details
Pliers - 0351-07M-ND - DigiKey
Greenlee Textron, Inc.
Specs
Type Specialty / Other; Long Nose
Weight 4.8 oz (1.33 N)
Features Cutting Edge; Soft Handles
View Details