Wiha Quality Tools Screw and Nut Drivers 26574

Description
"9/64"" Hex Socket Nut Driver 6.30"" (160.0mm)"
Request a Quote Datasheet
Description
"9/64"" Hex Socket Nut Driver 6.30"" (160.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 26574-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
26574-ND
Screw and Nut Drivers 26574-ND
"9/64"" Hex Socket Nut Driver 6.30"" (160.0mm)"

"9/64"" Hex Socket Nut Driver 6.30"" (160.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 26574-ND
Product Name Screw and Nut Drivers
Drive Type Hex; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 1924376 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details
Screwdriver - 34002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details