Wiha Quality Tools Screwdrivers 26067

Description
28595 T10 x 175 mm / 3,8 Nm max.
Request a Quote
Description
28595 T10 x 175 mm / 3,8 Nm max.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805788
Screwdrivers 2805788
28595 T10 x 175 mm / 3,8 Nm max.

28595 T10 x 175 mm / 3,8 Nm max.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805788
Product Name Screwdrivers
Drive Details T10 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - 35-188 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 11.75 inch (298 mm)
View Details
Screwdriver - 24247 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Stubby Screwdriver
Drive Type Crosshead
Overall Length 3.88 inch (98.42 mm)
View Details