Wiha Quality Tools Hex Keys 25293

Description
HEX KEYS KIT, 8 PIECES
Request a Quote
Description
HEX KEYS KIT, 8 PIECES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 4310020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
4310020
Hex Keys 4310020
HEX KEYS KIT, 8 PIECES

HEX KEYS KIT, 8 PIECES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 4310020
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details