Wiha Quality Tools Wrenches 21068

Description
"Box End Wrench 1-1/4"" Length"
Request a Quote Datasheet
Description
"Box End Wrench 1-1/4"" Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 21068W-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
21068W-ND
Wrenches 21068W-ND
"Box End Wrench 1-1/4"" Length"

"Box End Wrench 1-1/4"" Length"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 21068W-ND
Product Name Wrenches
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details