Wiha Quality Tools Hex, Torx Keys 13667

Description
"Hex Key L-Key 7/32"" 5.31"" (135.0mm)"
Request a Quote Datasheet
Description
"Hex Key L-Key 7/32"" 5.31"" (135.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 13667W-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
13667W-ND
Hex, Torx Keys 13667W-ND
"Hex Key L-Key 7/32"" 5.31"" (135.0mm)"

"Hex Key L-Key 7/32"" 5.31"" (135.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 13667W-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details