Wiha Quality Tools Hex, Torx Keys 13650

Description
"Hex Key L-Key 1.5mm 3.94"" (100.0mm)"
Request a Quote Datasheet
Description
"Hex Key L-Key 1.5mm 3.94"" (100.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 13650W-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
13650W-ND
Hex, Torx Keys 13650W-ND
"Hex Key L-Key 1.5mm 3.94"" (100.0mm)"

"Hex Key L-Key 1.5mm 3.94"" (100.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 13650W-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details