Wiha Quality Tools Screwdrivers, Nut Drivers & Socket Drivers 12858

Description
Screwdrivers, Nut Drivers & Socket Drivers Insulated Extension 1/2" x 125mm
Description
Screwdrivers, Nut Drivers & Socket Drivers Insulated Extension 1/2" x 125mm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
12858
Screwdrivers, Nut Drivers & Socket Drivers 12858
Screwdrivers, Nut Drivers & Socket Drivers Insulated Extension 1/2" x 125mm

Screwdrivers, Nut Drivers & Socket Drivers Insulated Extension 1/2" x 125mm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool)
Product Number 12858
Product Name Screwdrivers, Nut Drivers & Socket Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
1/4" x 1-1/2" Standard Screwdriver – Stubby - DWHT66368 - DEWALT Industrial Tool Co.
Specs
Type Stubby Screwdriver
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bits - 2042207 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 1.97 inch (50 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details