Wieland Electric, Inc. Pin Header, 12 Position, 5.08Mm; Gender Wieland Electric 25.350.4253.0

Description
PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:8213 S/12 G OB Series; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:8213 S/12 G OB Series; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 12 Position, 5.08Mm; Gender Wieland Electric - 87F6786 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12 Position, 5.08Mm; Gender Wieland Electric
87F6786
Pin Header, 12 Position, 5.08Mm; Gender Wieland Electric 87F6786
PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:8213 S/12 G OB Series; No. of Rows:1 RoHS Compliant: Yes

PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Positions; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:8213 S/12 G OB Series; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87F6786
Product Name Pin Header, 12 Position, 5.08Mm; Gender Wieland Electric
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS12005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8888 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details