Amphenol Communications Solutions Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 74741-101LF

Description
CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI METRAL 74741 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI METRAL 74741 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8888 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8888
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8888
CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI METRAL 74741 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI METRAL 74741 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8888
Product Name Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103166-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-FS12005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details