Wieland Electric, Inc. Pin Header, 5 Position, 5.08Mm; Gender Wieland Electric 25.350.3553.0

Description
PIN HEADER, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:8213 S/5 G OB Series; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:8213 S/5 G OB Series; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 5 Position, 5.08Mm; Gender Wieland Electric - 87F6766 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 5 Position, 5.08Mm; Gender Wieland Electric
87F6766
Pin Header, 5 Position, 5.08Mm; Gender Wieland Electric 87F6766
PIN HEADER, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:8213 S/5 G OB Series; No. of Rows:1 RoHS Compliant: Yes

PIN HEADER, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:8213 S/5 G OB Series; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87F6766
Product Name Pin Header, 5 Position, 5.08Mm; Gender Wieland Electric
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11321 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
PCB Headers & Receptacles - 103240-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details