Wieland Electric, Inc. Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Wieland Electric 25.340.4253.0

Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Wieland Electric - 19C1153 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Wieland Electric
19C1153
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Wieland Electric 19C1153
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 19C1153
Product Name Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Wieland Electric
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.354 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers