Wieland Electric, Inc. Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Wieland Electric 25.340.1253.0

Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Wieland Electric - 59K9277 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Wieland Electric
59K9277
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Wieland Electric 59K9277
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 59K9277
Product Name Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Wieland Electric
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.908 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1661 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers